The STFILED625 is an N-channel 620 V Power MOSFET designed for LED lighting and flyback topologies, housed in the I2PAKFP (TO-281) package. It has a continuous drain current rating of 5.0 A at 25 °C and a drain-source on-resistance of 1.28 Ω typical at 10 V gate voltage and 2.1 A drain current. The device features 100% avalanche testing, a peak avalanche current of 4.2 A, and single-pulse avalanche energy of 120 mJ. Its gate threshold voltage ranges from 3 to 4.5 V, and it includes integrated Zener-protected gate-source diodes. Operating junction temperature ranges from -55 °C to 150 °C.
Win Source Part Number: 1278168-STFILED625
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 1.9A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STFILED625,497-13952
Base Product Number: STFILE
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1278168-STFILED625 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |