N-CH Power MOSFET 620V 5.5A I2PAKFP Through Hole Product overview: STFI6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI6N62K3 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 734756-STFI6N62K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAKFP (TO-281)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-262-3 Full Pack, I2Pak
Power Dissipation (Maximum): 30W
Alternative Parts (Cross-Reference): AOWF4S60; STFI6N65K3; STI6N62K3;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 620V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 875pF at 50V
N-Channel 620V 5.5A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
MOSFET N CH 620V 5.5A I2PAKFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-STFI6N62K3 | 734756-STFI6N62K3 | 497-13269-5-ND | STFI6N62K3 |
| Product Name | Through-Hole 620V 5.5A MOSFET Transistor | FETs - Single - STFI6N62K3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 620 volts | 620 volts | ||
| PD | 30000 milliwatts | 30000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) |