STMicroelectronics, Inc. MOSFET Transistor STFI10N65K3

Description
POWER, FET Product overview: STFI10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N65K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER, FET Product overview: STFI10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N65K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-STFI10N65K3
MOSFET Transistor 278-STFI10N65K3
POWER, FET Product overview: STFI10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N65K3 can be used for catalog matching and distributor lookup.

POWER, FET Product overview: STFI10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N65K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13578-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13578-5-ND
Single FETs, MOSFETs 497-13578-5-ND
N-Channel 650V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 650V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
FETs - Single - STFI10N65K3 - 1260985-STFI10N65K3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STFI10N65K3
1260985-STFI10N65K3
FETs - Single - STFI10N65K3 1260985-STFI10N65K3
Manufacturer: STMicroelectronics Win Source Part Number: 1260985-STFI10N65K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: I2PAKFP (TO-281) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-262-3 Full Pack, I2Pak Power Dissipation (Maximum): 35W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 1Ohm at 3.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 42nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1180pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260985-STFI10N65K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAKFP (TO-281)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-262-3 Full Pack, I2Pak
Power Dissipation (Maximum): 35W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 1Ohm at 3.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 42nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1180pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI10N65K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI10N65K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI10N65K3
MOSFET N-CH 650V 10A I2PAKFP

MOSFET N-CH 650V 10A I2PAKFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-STFI10N65K3 497-13578-5-ND 1260985-STFI10N65K3 STFI10N65K3
Product Name MOSFET Transistor Single FETs, MOSFETs FETs - Single - STFI10N65K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-262-3 Full Pack, I2PAK TO-220; SOT3 1180 pF @ 25 V
Unlock Full Specs
to access all available technical data