N-Channel 600V 13A (Tc) 25W (Tc) Through Hole TO-220FP
N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package Product overview: STFH18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH18N60M2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278025-STFH18N60M2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™
Package: Tube
Standard Package: 46
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 21.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 791 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STFH18N60M2,49
Base Product Number: STFH18
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package
MOSFET N-CH 600V 13A TO220FP
MOSFET, N-CH, 600V, 13A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.255ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 13A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-16595-5-ND | 278-STFH18N60M2 | 1278025-STFH18N60M2 | STFH18N60M2 | STFH18N60M2 | 92Y9450 | STFH18N60M2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 13A, To-220Fp-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | Through Hole | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 600 volts |