N-Channel 600V 6.5A (Tc) 25W (Tc) Through Hole TO-220FP
600V N-CH MOSFET, 6.5A, 745mR, TO-220FP Product overview: STF9NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF9NM60N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212277-STF9NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17.4nC @ 10V
Max Input Capacitance: 452pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 745 mOhm @ 3.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-Channel 600V 6.5A TO220FP
MOSFET N-Channel 600V 6.5A TO220FP
Power MOSFET, N Channel, 6.5 A, 600 V, 0.63 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 600V 6.5A TO220FP
MOSFET N-Ch 600V 0.47 Ohm 9A Mdmesh II PWR MO
MOSFET N-CH 600V 6.5A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12591-5-ND | 278-STF9NM60N | 212277-STF9NM60N | 7612868 | 94T3411 | STF9NM60N | STF9NM60N | STF9NM60N |
| Product Name | Single FETs, MOSFETs | 600V 6.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NM60N | MOSFETs | Power Mosfet, N Channel, 6.5 A, 600 V, 0.63 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; To-220fp | TO-3 | Through Hole | TO-220; TO-220-3 Full Pack | ||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||||
| V(BR)DSS | 600 volts | 600 volts |