N-Channel 600V 5A (Tc) 20W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 066362-STF7NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-5 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 363pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
600V 5A N-CH Power MOSFET TO-220FP Product overview: STF7NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 5A TO220FP
MOSFET N-CH 600V 5A TO220FP
Power MOSFET, N Channel, 5 A, 600 V, 0.84 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-Ch 600 V 4.7 A MDmesh 2nd Gen
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-10570-5-ND | 066362-STF7NM60N | 278-STF7NM60N | STF7NM60N | STF7NM60N | 94T3406 | STF7NM60N |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7NM60N | 600V 5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Power Mosfet, N Channel, 5 A, 600 V, 0.84 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-5 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-5 Full Pack | Through Hole | TO-3 | ||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 20000 milliwatts | 20000 milliwatts | 20000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |