STMicroelectronics, Inc. N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor STF6N90K5

Description
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor
278-STF6N90K5
N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor 278-STF6N90K5
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N90K5 - 1106825-STF6N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N90K5
1106825-STF6N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N90K5 1106825-STF6N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 1106825-STF6N90K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Gate-Source Threshold Voltage: 5V @ 100μA Maximum Gate-Source Voltage: ±30V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1106825-STF6N90K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Gate-Source Threshold Voltage: 5V @ 100μA
Maximum Gate-Source Voltage: ±30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - 497-17073-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17073-ND
Single FETs, MOSFETs 497-17073-ND
N-Channel 900V 6A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 900V 6A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N90K5
MOSFET N-CH 900V 6A TO220FP

MOSFET N-CH 900V 6A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 910 mOhms typ. 6 A MDmesh K5 Power

MOSFET 910 mOhms typ. 6 A MDmesh K5 Power

Buy Now Datasheet
Power Mosfet, N Channel, 6A, To-220Fp-3; Transistor Polarity Stmicroelectronics - 14AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 6A, To-220Fp-3; Transistor Polarity Stmicroelectronics
14AC7535
Power Mosfet, N Channel, 6A, To-220Fp-3; Transistor Polarity Stmicroelectronics 14AC7535
POWER MOSFET, N CHANNEL, 6A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.91ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 6A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.91ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-STF6N90K5 1106825-STF6N90K5 497-17073-ND STF6N90K5 STF6N90K5 14AC7535
Product Name N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N90K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Power Mosfet, N Channel, 6A, To-220Fp-3; Transistor Polarity Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data