Manufacturer: STMicroelectronics
Win Source Part Number: 212275-STF6N65M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.8nC @ 10V
Max Input Capacitance: 226pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.35 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
N-channel 650 V, 1.2 Ohm typ., 4 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF6N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.2 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.2 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N65M2 can be used for catalog matching and distributor lookup.
N-Channel 650V 4A (Tc) 20W (Tc) Through Hole TO-220FP
Power MOSFET, N Channel, 4 A, 650 V, 1.2 ohm, 10 V, 3 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET |
| Product Number | 212275-STF6N65M2 | 278-STF6N65M2 | 497-15035-5-ND | 40Y2601 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N65M2 | N-Channel 650 V 1.2 Ohm 4 A MOSFET Transistor | Single FETs, MOSFETs | Power Mosfet, N Channel, 4 A, 650 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 650 volts | |||
| PD | 20000 milliwatts |