STMicroelectronics N-Channel 650 V 1.5 Ohm 4.5 A MOSFET Transistor STF5NK65Z

Description
N-channel 650 V, 1.5 Ohm typ., 4.5 A SuperMESH Power MOSFET in a TO-220FP package Product overview: STF5NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.5 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.5 Ohm, 4.5 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STF5NK65Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 650 V, 1.5 Ohm typ., 4.5 A SuperMESH Power MOSFET in a TO-220FP package Product overview: STF5NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.5 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.5 Ohm, 4.5 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STF5NK65Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 1.5 Ohm 4.5 A MOSFET Transistor
285-STF5NK65Z
N-Channel 650 V 1.5 Ohm 4.5 A MOSFET Transistor 285-STF5NK65Z
N-channel 650 V, 1.5 Ohm typ., 4.5 A SuperMESH Power MOSFET in a TO-220FP package Product overview: STF5NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.5 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.5 Ohm, 4.5 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STF5NK65Z can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.5 Ohm typ., 4.5 A SuperMESH Power MOSFET in a TO-220FP package Product overview: STF5NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.5 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.5 Ohm, 4.5 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STF5NK65Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5NK65Z - 935339-STF5NK65Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5NK65Z
935339-STF5NK65Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5NK65Z 935339-STF5NK65Z
Manufacturer: STMicroelectronics Win Source Part Number: 935339-STF5NK65Z Series: * Package: Reel - TR Part Status: Obsolete Family Name: STF5N Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935339-STF5NK65Z
Series: *
Package: Reel - TR
Part Status: Obsolete
Family Name: STF5N
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STF5NK65Z 935339-STF5NK65Z STF5NK65Z
Product Name N-Channel 650 V 1.5 Ohm 4.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5NK65Z MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data