N-Ch MOSFET 1kV 3.5A 3.7R TO-220FP Power Transistor Product overview: STF5NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5NK100Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 091071-STF5NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF5NK100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1154pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V
Alternative Parts (Cross-Reference): AOTF4N90L; 2SK3798(STA4,Q); BFL4026; 2SK3798;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 1KV 3.5A SuperMESH TO220FP
MOSFET N-Ch 1KV 3.5A SuperMESH TO220FP
MOSFET N-Ch 1KV 3.5A SuperMESH TO220FP
N-Channel 1000V 3.5A (Tc) 30W (Tc) Through Hole TO-220FP
MOSFET Transistor, N Channel, 1.75 A, 1 kV, 2.7 ohm, 30 V, 3.75 V RoHS Compliant: Yes
MOSFET N-CH 1000V 3.5A TO220FP
MOSFET N-CH 1000V 3.5A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF5NK100Z | 091071-STF5NK100Z | 6875320 | 6875320P | 497-4344-5-ND | 33R1209 | STF5NK100Z | STF5NK100Z |
| Product Name | 1kV 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5NK100Z | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 1.75 A, 1 Kv, 2.7 Ohm, 30 V, 3.75 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 1000 volts | 1000 volts | ||||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; To-220fp | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |