STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K5 STF5N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897962-STF5N95K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF5N95 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STF5N95K5-ND, -497-14274-5, 497-14274-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897962-STF5N95K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF5N95 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STF5N95K5-ND, -497-14274-5, 497-14274-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K5 - 897962-STF5N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K5
897962-STF5N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K5 897962-STF5N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 897962-STF5N95K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF5N95 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STF5N95K5-ND, -497-14274-5, 497-14274-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897962-STF5N95K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF5N95
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STF5N95K5-ND, -497-14274-5, 497-14274-5

Buy Now Datasheet
Singapore, Singapore
950V 3.5A 2 Ohm MOSFET Transistor
278-STF5N95K5
950V 3.5A 2 Ohm MOSFET Transistor 278-STF5N95K5
950V 3.5A N-CH MOSFET TO-220FP 2 Ohm Product overview: STF5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 3.5A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 3.5A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N95K5 can be used for catalog matching and distributor lookup.

950V 3.5A N-CH MOSFET TO-220FP 2 Ohm Product overview: STF5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 3.5A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 3.5A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14274-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14274-5-ND
Single FETs, MOSFETs 497-14274-5-ND
N-Channel 950V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 950V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N95K5
MOSFET N-CH 950V 3.5A TO220FP

MOSFET N-CH 950V 3.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 950V 2Ohm typ 3.5A Zener-protected

MOSFET N-CH 950V 2Ohm typ 3.5A Zener-protected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897962-STF5N95K5 278-STF5N95K5 497-14274-5-ND STF5N95K5 STF5N95K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF5N95K5 950V 3.5A 2 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data