STMicroelectronics, Inc. Single FETs, MOSFETs STF5N62K3

Description
N-Channel 620V 4.2A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 620V 4.2A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12583-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12583-5-ND
Single FETs, MOSFETs 497-12583-5-ND
N-Channel 620V 4.2A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 620V 4.2A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
620V 4.2A MOSFET Transistor
278-STF5N62K3
620V 4.2A MOSFET Transistor 278-STF5N62K3
620V N-CH MOSFET 4.2A 1.6R TO-220FP Product overview: STF5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET 4.2A 1.6R TO-220FP Product overview: STF5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF5N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF5N62K3 - 1260976-STF5N62K3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF5N62K3
1260976-STF5N62K3
FETs - Single - STF5N62K3 1260976-STF5N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1260976-STF5N62K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 25W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 620V Id - Continuous Drain Current: 4.2A Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260976-STF5N62K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 25W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 620V
Id - Continuous Drain Current: 4.2A
Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 50V

Buy Now
Mosfet Transistor, N Channel, 4.2 A, 620 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 94T3402 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4.2 A, 620 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
94T3402
Mosfet Transistor, N Channel, 4.2 A, 620 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 94T3402
MOSFET Transistor, N Channel, 4.2 A, 620 V, 1.28 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4.2 A, 620 V, 1.28 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 620V, 4.2A, To-220Fp; Channel Type Stmicroelectronics - 21T3997 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 4.2A, To-220Fp; Channel Type Stmicroelectronics
21T3997
Mosfet, N Ch, 620V, 4.2A, To-220Fp; Channel Type Stmicroelectronics 21T3997
MOSFET, N CH, 620V, 4.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:4.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 4.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:4.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF5N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF5N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF5N62K3
MOSFET N-CH 620V 4.2A TO220FP

MOSFET N-CH 620V 4.2A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 1.28V Ohm 4.2A SuperMESH 3

MOSFET N-Ch 620V 1.28V Ohm 4.2A SuperMESH 3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12583-5-ND 278-STF5N62K3 1260976-STF5N62K3 94T3402 21T3997 STF5N62K3 STF5N62K3
Product Name Single FETs, MOSFETs 620V 4.2A MOSFET Transistor FETs - Single - STF5N62K3 Mosfet Transistor, N Channel, 4.2 A, 620 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 620V, 4.2A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3 TO-3; TO-220 Through Hole
PD 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data