STMicroelectronics, Inc. 650V 42A MOSFET Transistor STF57N65M5

Description
650V 42A N-CH MOSFET TO-220FP 63mR Rds(on) Product overview: STF57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF57N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 42A N-CH MOSFET TO-220FP 63mR Rds(on) Product overview: STF57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF57N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 42A MOSFET Transistor
278-STF57N65M5
650V 42A MOSFET Transistor 278-STF57N65M5
650V 42A N-CH MOSFET TO-220FP 63mR Rds(on) Product overview: STF57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF57N65M5 can be used for catalog matching and distributor lookup.

650V 42A N-CH MOSFET TO-220FP 63mR Rds(on) Product overview: STF57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF57N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF57N65M5 - 1260974-STF57N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF57N65M5
1260974-STF57N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF57N65M5 1260974-STF57N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1260974-STF57N65M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Family Name: STF57N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4200pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 40W (Tc) Rds On (Maximum) @ Id, Vgs: 63 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): IPA65R110CFDXK; TK14A65W5; ZDX100N60; Introduction Date: April 06, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260974-STF57N65M5
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Family Name: STF57N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4200pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 63 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): IPA65R110CFDXK; TK14A65W5; ZDX100N60;
Introduction Date: April 06, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13103-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13103-5-ND
Single FETs, MOSFETs 497-13103-5-ND
N-Channel 650V 42A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 650V 42A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF57N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF57N65M5
Single FETs, MOSFETs STF57N65M5
MOSFET N-CH 650V 42A TO220FP

MOSFET N-CH 650V 42A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 42A, To-220Fp; Channel Type Stmicroelectronics - 45AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 42A, To-220Fp; Channel Type Stmicroelectronics
45AC7576
Mosfet, N-Ch, 650V, 42A, To-220Fp; Channel Type Stmicroelectronics 45AC7576
MOSFET, N-CH, 650V, 42A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 42A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF57N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF57N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF57N65M5
MOSFET N-CH 650V 42A TO220FP

MOSFET N-CH 650V 42A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF57N65M5 1260974-STF57N65M5 497-13103-5-ND STF57N65M5 45AC7576 STF57N65M5 STF57N65M5
Product Name 650V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF57N65M5 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 42A, To-220Fp; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
QG 98 nC
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 Through Hole
Unlock Full Specs
to access all available technical data