STMicroelectronics, Inc. N-Channel 900 V 1.90 Ohm 4 A MOSFET Transistor STF4N90K5

Description
N-channel 900 V, 1.90 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 900 V, 1.90 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900 V 1.90 Ohm 4 A MOSFET Transistor
278-STF4N90K5
N-Channel 900 V 1.90 Ohm 4 A MOSFET Transistor 278-STF4N90K5
N-channel 900 V, 1.90 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 1.90 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF4N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17071-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17071-ND
Single FETs, MOSFETs 497-17071-ND
N-Channel 900V 4A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 900V 4A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N90K5 - 1106823-STF4N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N90K5
1106823-STF4N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N90K5 1106823-STF4N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 1106823-STF4N90K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 20W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 5.3nC @ 10V Max Input Capacitance: 173pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.1 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1106823-STF4N90K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 20W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 5.3nC @ 10V
Max Input Capacitance: 173pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.1 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package

MOSFET N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Single FETs, MOSFETs - STF4N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF4N90K5
Single FETs, MOSFETs STF4N90K5
MOSFET N-CH 900V 4A TO220FP

MOSFET N-CH 900V 4A TO220FP

Supplier's Site Datasheet
Power Mosfet, N Channel, 4A, To-220Fp-3; Transistor Polarity Stmicroelectronics - 14AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 4A, To-220Fp-3; Transistor Polarity Stmicroelectronics
14AC7534
Power Mosfet, N Channel, 4A, To-220Fp-3; Transistor Polarity Stmicroelectronics 14AC7534
POWER MOSFET, N CHANNEL, 4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:900V; On Resistance Rds(on):1.9ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:900V; On Resistance Rds(on):1.9ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF4N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF4N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF4N90K5
MOSFET N-CH 900V 4A TO220FP

MOSFET N-CH 900V 4A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-STF4N90K5 497-17071-ND 1106823-STF4N90K5 STF4N90K5 STF4N90K5 14AC7534 STF4N90K5
Product Name N-Channel 900 V 1.90 Ohm 4 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF4N90K5 MOSFET Single FETs, MOSFETs Power Mosfet, N Channel, 4A, To-220Fp-3; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220FP TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 900 volts
IDSS 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data