STMicroelectronics, Inc. MOSFETs STF45N65M5

Description
MOSFET N-Channel 650V 35A TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 35A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7832968P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832968P
MOSFETs 7832968P
MOSFET N-Channel 650V 35A TO-220FP

MOSFET N-Channel 650V 35A TO-220FP

Supplier's Site
MOSFETs - 1032001 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032001
MOSFETs 1032001
MOSFET N-Channel 650V 35A TO-220FP

MOSFET N-Channel 650V 35A TO-220FP

Supplier's Site
Singapore, Singapore
650V 35A MOSFET Transistor
278-STF45N65M5
650V 35A MOSFET Transistor 278-STF45N65M5
650V N-CH MOSFET, 35A, 78mR Rds On, TO-220FP Product overview: STF45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET, 35A, 78mR Rds On, TO-220FP Product overview: STF45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF45N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF45N65M5 - 1260973-STF45N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF45N65M5
1260973-STF45N65M5
FETs - Single - STF45N65M5 1260973-STF45N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1260973-STF45N65M5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 35A Rds On (Maximum) at Id, Vgs: 78mOhm at 19.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 91nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 3375pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260973-STF45N65M5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 35A
Rds On (Maximum) at Id, Vgs: 78mOhm at 19.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 91nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 3375pF at 100V

Buy Now
Single FETs, MOSFETs - 497-12939-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12939-5-ND
Single FETs, MOSFETs 497-12939-5-ND
N-Channel 650V 35A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 650V 35A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF45N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF45N65M5
Single FETs, MOSFETs STF45N65M5
MOSFET N-CH 650V 35A TO220FP

MOSFET N-CH 650V 35A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 35A, To-220Fp; Channel Type Stmicroelectronics - 45AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 35A, To-220Fp; Channel Type Stmicroelectronics
45AC7575
Mosfet, N-Ch, 650V, 35A, To-220Fp; Channel Type Stmicroelectronics 45AC7575
MOSFET, N-CH, 650V, 35A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 35A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF45N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF45N65M5
MOSFET N-CH 650V 35A TO220FP

MOSFET N-CH 650V 35A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.067 Ohm 35A MDmesh M5 MOS

MOSFET N-Ch 650V 0.067 Ohm 35A MDmesh M5 MOS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7832968P 1032001 278-STF45N65M5 1260973-STF45N65M5 497-12939-5-ND STF45N65M5 45AC7575 STF45N65M5 STF45N65M5
Product Name MOSFETs MOSFETs 650V 35A MOSFET Transistor FETs - Single - STF45N65M5 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 35A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220 TO-220; To-220fp TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data