60V 23A N-CH MOSFET TO-220FP 28mR Product overview: STF40NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF40NF06 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066357-STF40NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 920pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 23A TO220FP
MOSFET N-CH 60V 23A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF40NF06 | 066357-STF40NF06 | STF40NF06 | STF40NF06 | STF40NF06 |
| Product Name | 60V 23A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40NF06 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| V(BR)DSS | 60 volts | 60 volts |