Manufacturer: STMicroelectronics
Win Source Part Number: 1260972-STF40N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 88 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): TK31A60W,S4VX; TK31A60W; IPA65R150CFDXK;
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
N-Channel 600V 34A (Tc) 40W (Tc) Through Hole TO-220FP
N-channel 600 V, 0.078 Ohm typ., 34 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.078 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.078 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF40N60M2 can be used for catalog matching and distributor lookup.
600V 34A 88mΩ@17A,10V 40W 4V@250uA null TO-220-3 MOSFETs ROHS
MOSFET, N-CH, 600V, 34A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 600V 34A TO220FP
MOSFET N-CH 600V 34A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1260972-STF40N60M2 | 497-14193-5-ND | 278-STF40N60M2 | STF40N60M2 | 45AC7573 | STF40N60M2 | STF40N60M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF40N60M2 | Single FETs, MOSFETs | N-Channel 600 V 0.078 Ohm 34 A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 600V, 34A, To-220Fp; Channel Type Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 57 nC | ||||||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; TO-247; SOT3 | TO-220; TO-220-3 Full Pack | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | Tube; Tube |