STMicroelectronics, Inc. N-Channel 650V 30A MOSFET Transistor STF38N65M5

Description
650V 30A N-Channel MOSFET TO-220FP 95mR Rds On Product overview: STF38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF38N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 30A N-Channel MOSFET TO-220FP 95mR Rds On Product overview: STF38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF38N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V 30A MOSFET Transistor
278-STF38N65M5
N-Channel 650V 30A MOSFET Transistor 278-STF38N65M5
650V 30A N-Channel MOSFET TO-220FP 95mR Rds On Product overview: STF38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF38N65M5 can be used for catalog matching and distributor lookup.

650V 30A N-Channel MOSFET TO-220FP 95mR Rds On Product overview: STF38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF38N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13102-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13102-5-ND
Single FETs, MOSFETs 497-13102-5-ND
N-Channel 650V 30A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 650V 30A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1041527-STF38N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1041527-STF38N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1041527-STF38N65M5
Win Source Part Number: 1041527-STF38N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): IPA60R125CPXKSA1; STF45N65M5; IPA65R099C6XKSA1; STF32N65M5; STF42N65M5; FCP110N65F; IPA60R099P6XKSA1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13102-5,497-131 02-5 Base Product Number: STF38 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1041527-STF38N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ V
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 95mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): IPA60R125CPXKSA1; STF45N65M5; IPA65R099C6XKSA1; STF32N65M5; STF42N65M5; FCP110N65F; IPA60R099P6XKSA1;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13102-5,497-13102-5
Base Product Number: STF38
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 650V, 30A, To-220Fp; Channel Type Stmicroelectronics - 45AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-220Fp; Channel Type Stmicroelectronics
45AC7572
Mosfet, N-Ch, 650V, 30A, To-220Fp; Channel Type Stmicroelectronics 45AC7572
MOSFET, N-CH, 650V, 30A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STF38N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF38N65M5
Single FETs, MOSFETs STF38N65M5
MOSFET N-CH 650V 30A TO220FP

MOSFET N-CH 650V 30A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF38N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF38N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF38N65M5
MOSFET N-CH 650V 30A TO220FP

MOSFET N-CH 650V 30A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.076 Ohm 30 A MDmesh M5

MOSFET N-Ch 650V 0.076 Ohm 30 A MDmesh M5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF38N65M5 497-13102-5-ND 1041527-STF38N65M5 45AC7572 STF38N65M5 STF38N65M5 STF38N65M5
Product Name N-Channel 650V 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 650V, 30A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data