STMicroelectronics, Inc. FETs - Single - STF28NM60ND STF28NM60ND

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260963-STF28NM60ND Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35W Alternative Parts (Cross-Reference): IPA60R190E6; STF23NM60ND; STF24NM65N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 150mOhm at 11.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 100V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260963-STF28NM60ND Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35W Alternative Parts (Cross-Reference): IPA60R190E6; STF23NM60ND; STF24NM65N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 150mOhm at 11.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STF28NM60ND - 1260963-STF28NM60ND - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF28NM60ND
1260963-STF28NM60ND
FETs - Single - STF28NM60ND 1260963-STF28NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1260963-STF28NM60ND Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35W Alternative Parts (Cross-Reference): IPA60R190E6; STF23NM60ND; STF24NM65N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 150mOhm at 11.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260963-STF28NM60ND
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 35W
Alternative Parts (Cross-Reference): IPA60R190E6; STF23NM60ND; STF24NM65N;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 23A
Rds On (Maximum) at Id, Vgs: 150mOhm at 11.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 100V

Buy Now
Singapore, Singapore
600V 23A MOSFET Transistor
278-STF28NM60ND
600V 23A MOSFET Transistor 278-STF28NM60ND
600V N-CH MOSFET, 23A, 150mR, TO-220FP, Fast Diode Product overview: STF28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28NM60ND can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 23A, 150mR, TO-220FP, Fast Diode Product overview: STF28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14192-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14192-5-ND
Single FETs, MOSFETs 497-14192-5-ND
N-Channel 600V 23A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 600V 23A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF28NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF28NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF28NM60ND
MOSFET N-CH 600V 23A TO220FP

MOSFET N-CH 600V 23A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nchanl 600V 0120 Ohm typ 24 A Pwr MOSFET

MOSFET Nchanl 600V 0120 Ohm typ 24 A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260963-STF28NM60ND 278-STF28NM60ND 497-14192-5-ND STF28NM60ND STF28NM60ND
Product Name FETs - Single - STF28NM60ND 600V 23A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details