STMicroelectronics, Inc. 600V 24A MOSFET Transistor STF28N60M2

Description
600V 24A N-CH MOSFET TO-220FP Power Transistor Product overview: STF28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 24A N-CH MOSFET TO-220FP Power Transistor Product overview: STF28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 24A MOSFET Transistor
278-STF28N60M2
600V 24A MOSFET Transistor 278-STF28N60M2
600V 24A N-CH MOSFET TO-220FP Power Transistor Product overview: STF28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N60M2 can be used for catalog matching and distributor lookup.

600V 24A N-CH MOSFET TO-220FP Power Transistor Product overview: STF28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF28N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14216-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14216-5-ND
Single FETs, MOSFETs 497-14216-5-ND
N-Channel 600V 24A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 24A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28N60M2 - 1260961-STF28N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28N60M2
1260961-STF28N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28N60M2 1260961-STF28N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1260961-STF28N60M2 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: STF28N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1370pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): TK25A60X,S5X(M; TK25A60X; TK25A60X5; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260961-STF28N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: STF28N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1370pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): TK25A60X,S5X(M; TK25A60X; TK25A60X5;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF28N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF28N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF28N60M2
MOSFET N-CH 600V 24A TO220FP

MOSFET N-CH 600V 24A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF28N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF28N60M2
Single FETs, MOSFETs STF28N60M2
MOSFET N-CH 600V 24A TO220FP

MOSFET N-CH 600V 24A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.135Ohm typ. 22A MDmesh M2

MOSFET N-CH 600V 0.135Ohm typ. 22A MDmesh M2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF28N60M2 497-14216-5-ND 1260961-STF28N60M2 STF28N60M2 STF28N60M2 STF28N60M2
Product Name 600V 24A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF28N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
QG 37 nC
Unlock Full Specs
to access all available technical data