STMicroelectronics, Inc. Single FETs, MOSFETs STF25N10F7

Description
N-Channel 100V 19A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 100V 19A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14553-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14553-5-ND
Single FETs, MOSFETs 497-14553-5-ND
N-Channel 100V 19A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 100V 19A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF25N10F7 - 897954-STF25N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF25N10F7
897954-STF25N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF25N10F7 897954-STF25N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 897954-STF25N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 19A (Tc) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF25 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14553-5, STF25N10F7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 897954-STF25N10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 19A (Tc) 25W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STF25
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14553-5, STF25N10F7-ND

Buy Now Datasheet
Singapore, Singapore
100V 19A MOSFET Transistor
278-STF25N10F7
100V 19A MOSFET Transistor 278-STF25N10F7
N-Ch MOSFET, 100V, 19A, 35mR Rds(on), TO-220FP Product overview: STF25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF25N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 19A, 35mR Rds(on), TO-220FP Product overview: STF25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF25N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nchanl 100V 0025 Ohm typ 25 A Pwr MOSFET

MOSFET Nchanl 100V 0025 Ohm typ 25 A Pwr MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 19A, To-220Fp; Transistor Polarity Stmicroelectronics - 45AC7568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 19A, To-220Fp; Transistor Polarity Stmicroelectronics
45AC7568
Mosfet, N-Ch, 100V, 19A, To-220Fp; Transistor Polarity Stmicroelectronics 45AC7568
MOSFET, N-CH, 100V, 19A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; On Resistance Rds(on):0.027ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 19A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; On Resistance Rds(on):0.027ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF25N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF25N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF25N10F7
MOSFET N-CH 100V 19A TO220FP

MOSFET N-CH 100V 19A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14553-5-ND 897954-STF25N10F7 278-STF25N10F7 STF25N10F7 45AC7568 STF25N10F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF25N10F7 100V 19A MOSFET Transistor MOSFET Mosfet, N-Ch, 100V, 19A, To-220Fp; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
PD 25000 milliwatts
Unlock Full Specs
to access all available technical data