N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 345324-STF20NM60D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
20A, 600V, 0.29ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-200FP, 3 PIN Product overview: STF20NM60D from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, 0.29ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 600V, 0.29ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20NM60D can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 20A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STF20NM60D-ND | 345324-STF20NM60D | 278-STF20NM60D | STF20NM60D |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NM60D | N-Channel 20A 600V 0.29ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | 1300 pF @ 25 V | |
| V(BR)DSS | 600 volts |