Manufacturer: STMicroelectronics
Win Source Part Number: 1260953-STF20N95K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Family Name: STF20N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 330 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IPA90R500C3XK; IPA90R500C3; IPA90R340C3;
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
N-Channel 950V 17.5A (Tc) 40W (Tc) Through Hole TO-220FP
950V N-CH MOSFET, 17.5A, 330mR Rds(on), TO-220FP Product overview: STF20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20N95K5 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 950V, 17.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:17.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 950V 17.5A TO220FP
MOSFET N-Ch 950V 0.275 Ohm 17.5A MDmesh K5
MOSFET N-CH 950V 17.5A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1260953-STF20N95K5 | 497-12975-5-ND | 278-STF20N95K5 | 45AC7565 | STF20N95K5 | STF20N95K5 | STF20N95K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N95K5 | Single FETs, MOSFETs | 950V 17.5A MOSFET Transistor | Mosfet, N-Ch, 950V, 17.5A, To-220Fp; Channel Type Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 40 nC | ||||||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; TO-247; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube; Tube | Tube; Tube |