STMicroelectronics, Inc. Single FETs, MOSFETs STF18NM80

Description
N-Channel 800V 17A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 800V 17A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13081-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13081-5-ND
Single FETs, MOSFETs 497-13081-5-ND
N-Channel 800V 17A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 800V 17A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
800V 17A MOSFET Transistor
278-STF18NM80
800V 17A MOSFET Transistor 278-STF18NM80
800V N-CH MOSFET, 17A, 250mR, TO-220FP Product overview: STF18NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18NM80 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 17A, 250mR, TO-220FP Product overview: STF18NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18NM80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM80 - 088262-STF18NM80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM80
088262-STF18NM80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM80 088262-STF18NM80
Manufacturer: STMicroelectronics Win Source Part Number: 088262-STF18NM80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STF18NM80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2070pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 295 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): TSM80N400CF C0G; SPA17N80C3; IXFP14N85XM; FCPF220N80; Introduction Date: February 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 088262-STF18NM80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STF18NM80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2070pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 295 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): TSM80N400CF C0G; SPA17N80C3; IXFP14N85XM; FCPF220N80;
Introduction Date: February 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3381 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3381
Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3381
MOSFET Transistor, N Channel, 17 A, 800 V, 0.25 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17 A, 800 V, 0.25 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 800V, 17A, To-220Fp; Channel Type Stmicroelectronics - 55R6919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 17A, To-220Fp; Channel Type Stmicroelectronics
55R6919
Mosfet, N Channel, 800V, 17A, To-220Fp; Channel Type Stmicroelectronics 55R6919
MOSFET, N CHANNEL, 800V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STF18NM80 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF18NM80
Single FETs, MOSFETs STF18NM80
MOSFET N-CH 800V 17A TO220FP

MOSFET N-CH 800V 17A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V 0.25 17A Mdmesh

MOSFET N-channel 800 V 0.25 17A Mdmesh

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF18NM80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF18NM80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF18NM80
MOSFET N-CH 800V 17A TO220FP

MOSFET N-CH 800V 17A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13081-5-ND 278-STF18NM80 088262-STF18NM80 94T3381 55R6919 STF18NM80 STF18NM80 STF18NM80
Product Name Single FETs, MOSFETs 800V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM80 Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Mosfet, N Channel, 800V, 17A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data