STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N65M5 STF18N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260941-STF18N65M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: STF18N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 31nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1240pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SPP20N60S5X; SPP20N60S5; IPP65R280E6XKSA1; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260941-STF18N65M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: STF18N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 31nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1240pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SPP20N60S5X; SPP20N60S5; IPP65R280E6XKSA1; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N65M5 - 1260941-STF18N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N65M5
1260941-STF18N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N65M5 1260941-STF18N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1260941-STF18N65M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: STF18N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 31nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1240pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 25W (Tc) Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SPP20N60S5X; SPP20N60S5; IPP65R280E6XKSA1; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260941-STF18N65M5
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Family Name: STF18N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 31nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1240pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): SPP20N60S5X; SPP20N60S5; IPP65R280E6XKSA1;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 15A MOSFET Transistor
278-STF18N65M5
650V 15A MOSFET Transistor 278-STF18N65M5
650V 15A N-CH MOSFET TO-220FP 220mR Rds(on) Product overview: STF18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N65M5 can be used for catalog matching and distributor lookup.

650V 15A N-CH MOSFET TO-220FP 220mR Rds(on) Product overview: STF18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13100-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13100-5-ND
Single FETs, MOSFETs 497-13100-5-ND
N-Channel 650V 15A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 650V 15A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF18N65M5
MOSFET N-CH 650V 15A TO220FP

MOSFET N-CH 650V 15A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

Buy Now Datasheet
Mosfet, N-Ch, 650V, 15A, To-220Fp; Channel Type Stmicroelectronics - 45AC7561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, To-220Fp; Channel Type Stmicroelectronics
45AC7561
Mosfet, N-Ch, 650V, 15A, To-220Fp; Channel Type Stmicroelectronics 45AC7561
MOSFET, N-CH, 650V, 15A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260941-STF18N65M5 278-STF18N65M5 497-13100-5-ND STF18N65M5 STF18N65M5 45AC7561
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N65M5 650V 15A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 15A, To-220Fp; Channel Type Stmicroelectronics
QG 31 nC
PD 25000 milliwatts 25000 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Package Type TO-220; TO-247; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data