Manufacturer: STMicroelectronics
Win Source Part Number: 038014-STF17NF25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29.5nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
N-Channel 250V 17A (Tc) 25W (Tc) Through Hole TO-220FP
250V 17A N-CH MOSFET TO-220FP 165mR RdsOn Product overview: STF17NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF17NF25 can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 17A TO220FP
MOSFET N-CH 250V 17A TO220FP
MOSFET N-Ch 250V 0.165 Ohm 17A 90W STripFET II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 038014-STF17NF25 | 497-7471-5-ND | 278-STF17NF25 | STF17NF25 | STF17NF25 | STF17NF25 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF17NF25 | Single FETs, MOSFETs | 250V 17A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 250 volts | 250 volts | ||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |