STMicroelectronics, Inc. N-Channel 950V 12A MOSFET Transistor STF15N95K5

Description
950V N-Channel MOSFET, 12A, 410mR, TO-220FP Product overview: STF15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
950V N-Channel MOSFET, 12A, 410mR, TO-220FP Product overview: STF15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950V 12A MOSFET Transistor
278-STF15N95K5
N-Channel 950V 12A MOSFET Transistor 278-STF15N95K5
950V N-Channel MOSFET, 12A, 410mR, TO-220FP Product overview: STF15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N95K5 can be used for catalog matching and distributor lookup.

950V N-Channel MOSFET, 12A, 410mR, TO-220FP Product overview: STF15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14215-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14215-5-ND
Single FETs, MOSFETs 497-14215-5-ND
N-Channel 950V 12A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 950V 12A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
FETs - Single - STF15N95K5 - 1260937-STF15N95K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF15N95K5
1260937-STF15N95K5
FETs - Single - STF15N95K5 1260937-STF15N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260937-STF15N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 500mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260937-STF15N95K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 950V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 500mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 100V

Buy Now
Single FETs, MOSFETs - STF15N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF15N95K5
Single FETs, MOSFETs STF15N95K5
MOSFET N-CH 950V 12A TO220FP

MOSFET N-CH 950V 12A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF15N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF15N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF15N95K5
MOSFET N-CH 950V 12A TO220FP

MOSFET N-CH 950V 12A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF15N95K5 497-14215-5-ND 1260937-STF15N95K5 STF15N95K5 STF15N95K5 STF15N95K5
Product Name N-Channel 950V 12A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STF15N95K5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers