STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM50N STF14NM50N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091035-STF14NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 816pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091035-STF14NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 816pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM50N - 091035-STF14NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM50N
091035-STF14NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM50N 091035-STF14NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 091035-STF14NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 816pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091035-STF14NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 816pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 12A MOSFET Transistor
278-STF14NM50N
500V 12A MOSFET Transistor 278-STF14NM50N
N-CH 500V 12A Power MOSFET TO-220FP Product overview: STF14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM50N can be used for catalog matching and distributor lookup.

N-CH 500V 12A Power MOSFET TO-220FP Product overview: STF14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12569-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12569-5-ND
Single FETs, MOSFETs 497-12569-5-ND
N-Channel 500V 12A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 500V 12A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 7612754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612754
MOSFETs 7612754
MOSFET N-Channel 500V 12A TO220FP

MOSFET N-Channel 500V 12A TO220FP

Supplier's Site
MOSFETs - 7612754P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612754P
MOSFETs 7612754P
MOSFET N-Channel 500V 12A TO220FP

MOSFET N-Channel 500V 12A TO220FP

Supplier's Site
MOSFETs - 1687569 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687569
MOSFETs 1687569
MOSFET N-Channel 500V 12A TO220FP

MOSFET N-Channel 500V 12A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF14NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF14NM50N
Single FETs, MOSFETs STF14NM50N
MOSFET N-CH 500V 12A TO220FP

MOSFET N-CH 500V 12A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF14NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF14NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF14NM50N
MOSFET N-CH 500V 12A TO220FP

MOSFET N-CH 500V 12A TO220FP

Supplier's Site
Mosfet, N Ch, 500V, 12A, To-220Fp; Channel Type Stmicroelectronics - 21T3990 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 12A, To-220Fp; Channel Type Stmicroelectronics
21T3990
Mosfet, N Ch, 500V, 12A, To-220Fp; Channel Type Stmicroelectronics 21T3990
MOSFET, N CH, 500V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 500V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.246 Ohm 12A Mdmesh 2 PWR MO

MOSFET N-Ch 500V 0.246 Ohm 12A Mdmesh 2 PWR MO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 091035-STF14NM50N 278-STF14NM50N 497-12569-5-ND 7612754 7612754P STF14NM50N STF14NM50N 21T3990 STF14NM50N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM50N 500V 12A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 500V, 12A, To-220Fp; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts 500 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
40V 14A MOSFET Transistor - 278-AUIRF7484Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers