STMicroelectronics, Inc. Single FETs, MOSFETs STF140N6F7

Description
N-Channel 60V 70A (Tc) 33W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 60V 70A (Tc) 33W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16970-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16970-ND
Single FETs, MOSFETs 497-16970-ND
N-Channel 60V 70A (Tc) 33W (Tc) Through Hole TO-220FP

N-Channel 60V 70A (Tc) 33W (Tc) Through Hole TO-220FP

Buy Now Datasheet
FETs - Single - STF140N6F7 - 1260934-STF140N6F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF140N6F7
1260934-STF140N6F7
FETs - Single - STF140N6F7 1260934-STF140N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 1260934-STF140N6F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 33W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 70A Rds On (Maximum) at Id, Vgs: 3.5mOhm at 35A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260934-STF140N6F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 33W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 70A
Rds On (Maximum) at Id, Vgs: 3.5mOhm at 35A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 25V

Buy Now
Singapore, Singapore
N-Channel 60 V 0.0031 Ohm 70 A MOSFET Transistor
278-STF140N6F7
N-Channel 60 V 0.0031 Ohm 70 A MOSFET Transistor 278-STF140N6F7
N-channel 60 V, 0.0031 Ohm typ., 70 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0031 Ohm typ., 70 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0031 Ohm typ., 70 A STripFET F7 Power MOSFET in a TO-220FP package

MOSFET N-channel 60 V, 0.0031 Ohm typ., 70 A STripFET F7 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 60V, 70A, 175Deg C, 33W; Transistor Polarity Stmicroelectronics - 26AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 70A, 175Deg C, 33W; Transistor Polarity Stmicroelectronics
26AH0165
Mosfet, N-Ch, 60V, 70A, 175Deg C, 33W; Transistor Polarity Stmicroelectronics 26AH0165
MOSFET, N-CH, 60V, 70A, 175DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0031ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 70A, 175DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0031ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF140N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF140N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF140N6F7
MOSFET N-CH 60V 70A TO220FP

MOSFET N-CH 60V 70A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF140N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF140N6F7
Single FETs, MOSFETs STF140N6F7
MOSFET N-CH 60V 70A TO220FP

MOSFET N-CH 60V 70A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16970-ND 1260934-STF140N6F7 278-STF140N6F7 STF140N6F7 26AH0165 STF140N6F7 STF140N6F7
Product Name Single FETs, MOSFETs FETs - Single - STF140N6F7 N-Channel 60 V 0.0031 Ohm 70 A MOSFET Transistor MOSFET Mosfet, N-Ch, 60V, 70A, 175Deg C, 33W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 60 volts 60 volts
QG 55 nC
PD 33000 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data