STMicroelectronics, Inc. MOSFETs STF12N65M5

Description
MOSFET N-Channel 650V 8.5A TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 8.5A TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7612748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612748
MOSFETs 7612748
MOSFET N-Channel 650V 8.5A TO220FP

MOSFET N-Channel 650V 8.5A TO220FP

Supplier's Site
MOSFETs - 7612748P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612748P
MOSFETs 7612748P
MOSFET N-Channel 650V 8.5A TO220FP

MOSFET N-Channel 650V 8.5A TO220FP

Supplier's Site
MOSFETs - 1687568 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687568
MOSFETs 1687568
MOSFET N-Channel 650V 8.5A TO220FP

MOSFET N-Channel 650V 8.5A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M5 - 1102943-STF12N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M5
1102943-STF12N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M5 1102943-STF12N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1102943-STF12N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-5 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 900pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102943-STF12N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-5 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 8.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 900pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 430 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 8.5A MOSFET Transistor
278-STF12N65M5
650V 8.5A MOSFET Transistor 278-STF12N65M5
650V 8.5A N-CH MOSFET TO-220FP 430mR RdsOn Product overview: STF12N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N65M5 can be used for catalog matching and distributor lookup.

650V 8.5A N-CH MOSFET TO-220FP 430mR RdsOn Product overview: STF12N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STF12N65M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF12N65M5-ND
Single FETs, MOSFETs 497-STF12N65M5-ND
N-Channel 650V 8.5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 650V 8.5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Power Mosfet, N Channel, 8.5 A, 650 V, 0.39 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3375 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 8.5 A, 650 V, 0.39 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3375
Power Mosfet, N Channel, 8.5 A, 650 V, 0.39 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3375
Power MOSFET, N Channel, 8.5 A, 650 V, 0.39 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 8.5 A, 650 V, 0.39 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12N65M5
MOSFET N-CH 650V 8.5A TO220FP

MOSFET N-CH 650V 8.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 650V

MOSFET POWER MOSFET N-CH 650V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7612748 7612748P 1102943-STF12N65M5 278-STF12N65M5 497-STF12N65M5-ND 94T3375 STF12N65M5 STF12N65M5
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M5 650V 8.5A MOSFET Transistor Single FETs, MOSFETs Power Mosfet, N Channel, 8.5 A, 650 V, 0.39 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-5 Full Pack TO-3 TO-220; TO-220-5 Full Pack
Number of units in IC 1
Unlock Full Specs
to access all available technical data