STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M2 STF12N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1001391-STF12N65M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 535pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1001391-STF12N65M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 535pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M2 - 1001391-STF12N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M2
1001391-STF12N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M2 1001391-STF12N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 1001391-STF12N65M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 535pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1001391-STF12N65M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 535pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor
278-STF12N65M2
N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor 278-STF12N65M2
N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a TO-220FP package Product overview: STF12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a TO-220FP package Product overview: STF12N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.42 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.42 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8765639 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765639
MOSFETs 8765639
MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 8765639P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765639P
MOSFETs 8765639P
MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 1688832 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688832
MOSFETs 1688832
MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

MOSFET N-Ch 650V 8A MDmesh M2 TO-220FP

Supplier's Site
Single FETs, MOSFETs - 497-15531-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15531-5-ND
Single FETs, MOSFETs 497-15531-5-ND
N-Channel 650V 8A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 650V 8A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF12N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF12N65M2
Single FETs, MOSFETs STF12N65M2
MOSFET N-CH 650V 8A TO220FP

MOSFET N-CH 650V 8A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 8A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics - 26AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 8A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics
26AH0162
Mosfet, N-Ch, 650V, 8A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics 26AH0162
MOSFET, N-CH, 650V, 8A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.42ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 8A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.42ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12N65M2
MOSFET N-CH 650V 8A TO220FP

MOSFET N-CH 650V 8A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a TO-220FP package

MOSFET N-channel 650 V, 0.42 Ohm typ., 8 A MDmesh M2 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1001391-STF12N65M2 278-STF12N65M2 8765639 8765639P 497-15531-5-ND STF12N65M2 26AH0162 STF12N65M2 STF12N65M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N65M2 N-Channel 650 V 0.42 Ohm 8 A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 8A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data