Manufacturer: STMicroelectronics
Win Source Part Number: 066336-STF11NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 547pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 470 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 500V 8.5A (Tc) 25W (Tc) Through Hole TO-220FP
500V N-CH MOSFET, 8.5A, 470mR RdsOn, TO-220FP Product overview: STF11NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11NM50N can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 8.5A TO220FP
MOSFET Transistor, N Channel, 8.5 A, 500 V, 0.4 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 500V 8.5A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 066336-STF11NM50N | 497-12566-5-ND | 278-STF11NM50N | STF11NM50N | STF11NM50N | 94T3372 | STF11NM50N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM50N | Single FETs, MOSFETs | 500V 8.5A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 8.5 A, 500 V, 0.4 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |