STMicroelectronics, Inc. N-Channel 600 V 0.550 Ohm 7.5 A MOSFET Transistor STF11N60M2-EP

Description
N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.550 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.550 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.550 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.550 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.550 Ohm 7.5 A MOSFET Transistor
278-STF11N60M2-EP
N-Channel 600 V 0.550 Ohm 7.5 A MOSFET Transistor 278-STF11N60M2-EP
N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.550 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.550 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.550 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.550 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STF11N60M2-EP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF11N60M2-EP-ND
Single FETs, MOSFETs 497-STF11N60M2-EP-ND
N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N60M2-EP - 935308-STF11N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N60M2-EP
935308-STF11N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N60M2-EP 935308-STF11N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935308-STF11N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF11 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935308-STF11N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF11
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF11N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF11N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF11N60M2-EP
MOSFET N-CH 600V 7.5A TO220FP

MOSFET N-CH 600V 7.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.550 Ohm typ., 7.5 A MDmesh M2 EP Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF11N60M2-EP 497-STF11N60M2-EP-ND 935308-STF11N60M2-EP STF11N60M2-EP STF11N60M2-EP
Product Name N-Channel 600 V 0.550 Ohm 7.5 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N60M2-EP Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data