N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP
N-channel 600 V, 370 mOhm typ., 10 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF11N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 370 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 370 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N60DM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097389-STF11N60DM2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM2
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 420mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 614 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16960
Base Product Number: STF11
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 10A TO220FP
MOSFET N-channel 600 V, 0.370 Ohm typ., 10 A MDmesh DM2 Power MOSFET in a TO-220FP package
POWER MOSFET, N CHANNEL, 10A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 497-16960-ND | 278-STF11N60DM2 | 1097389-STF11N60DM2 | STF11N60DM2 | STF11N60DM2 | 14AC7532 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 370 mOhm 10 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Power Mosfet, N Channel, 10A, To-220Fp-3; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | ||
| PD | 25000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) |