STMicroelectronics, Inc. P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor STF10P6F6

Description
P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220FP package Product overview: STF10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10P6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220FP package Product overview: STF10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10P6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor
278-STF10P6F6
P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor 278-STF10P6F6
P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220FP package Product overview: STF10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10P6F6 can be used for catalog matching and distributor lookup.

P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220FP package Product overview: STF10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10P6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10P6F6 - 1102938-STF10P6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10P6F6
1102938-STF10P6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10P6F6 1102938-STF10P6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1102938-STF10P6F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 340pF @ 48V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102938-STF10P6F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 340pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-13831-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13831-5-ND
Single FETs, MOSFETs 497-13831-5-ND
P-Channel 60V 10A (Tc) 20W (Tc) Through Hole TO-220FP

P-Channel 60V 10A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH 60V 0.13Ohm 10A STripFET VI

MOSFET P-CH 60V 0.13Ohm 10A STripFET VI

Buy Now Datasheet
Single FETs, MOSFETs - STF10P6F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF10P6F6
Single FETs, MOSFETs STF10P6F6
MOSFET P-CH 60V 10A TO220FP

MOSFET P-CH 60V 10A TO220FP

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -10A, 175Deg C, 20W; Transistor Polarity Stmicroelectronics - 26AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -10A, 175Deg C, 20W; Transistor Polarity Stmicroelectronics
26AH0160
Mosfet, P-Ch, -60V, -10A, 175Deg C, 20W; Transistor Polarity Stmicroelectronics 26AH0160
MOSFET, P-CH, -60V, -10A, 175DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -10A, 175DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10P6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10P6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10P6F6
MOSFET P-CH 60V 10A TO220FP

MOSFET P-CH 60V 10A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF10P6F6 1102938-STF10P6F6 497-13831-5-ND STF10P6F6 STF10P6F6 26AH0160 STF10P6F6
Product Name P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10P6F6 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -60V, -10A, 175Deg C, 20W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 60 volts 60 volts
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data