STMicroelectronics, Inc. Power, Motor & Robotics Development Tools STEVAL-VP22201B

Description
5 V - 360 mA buck converter based on VIP
Request a Quote Datasheet
Description
5 V - 360 mA buck converter based on VIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 2014424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2014424
Power, Motor & Robotics Development Tools 2014424
5 V - 360 mA buck converter based on VIP

5 V - 360 mA buck converter based on VIP

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284189-STEVAL-VP22201B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284189-STEVAL-VP22201B
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284189-STEVAL-VP22201B
Win Source Part Number: 1284189-STEVAL-VP222 01B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 360mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer222 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-VP22201B, -1138-STEVAL-VP22201 B Base Product Number: VP22201

Win Source Part Number: 1284189-STEVAL-VP22201B
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 360mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Non-Isolated
Frequency - Switching: 30kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer222
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-VP22201B,-1138-STEVAL-VP22201B
Base Product Number: VP22201

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-VP22201B-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-VP22201B-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-VP22201B-ND
VIPer222 VIPer™ plus AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

VIPer222 VIPer™ plus AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evl Brd, Buck/buck-Boost/flyback Cnvrtr Rohs Compliant Stmicroelectronics - 25AK1322 - Newark, An Avnet Company
Chicago, IL, United States
Evl Brd, Buck/buck-Boost/flyback Cnvrtr Rohs Compliant Stmicroelectronics
25AK1322
Evl Brd, Buck/buck-Boost/flyback Cnvrtr Rohs Compliant Stmicroelectronics 25AK1322
EVL BRD, BUCK/BUCK-BOOST/FLYB ACK CNVRTR ROHS COMPLIANT: YES

EVL BRD, BUCK/BUCK-BOOST/FLYBACK CNVRTR ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-VP22201B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-VP22201B
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-VP22201B
PSU AND CONVERTER SOLUTION EVAL

PSU AND CONVERTER SOLUTION EVAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2014424 1284189-STEVAL-VP22201B 497-STEVAL-VP22201B-ND 25AK1322 STEVAL-VP22201B
Product Name Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evl Brd, Buck/buck-Boost/flyback Cnvrtr Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Processor Development Tools - 200007 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details