STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL006V2

Description
Win Source Part Number: 1283839-STEVAL-TLL00 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Bulk Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V2,497-1 2068,-497-12068 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283839-STEVAL-TLL00 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Bulk Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V2,497-1 2068,-497-12068 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283839-STEVAL-TLL006V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283839-STEVAL-TLL006V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283839-STEVAL-TLL006V2
Win Source Part Number: 1283839-STEVAL-TLL00 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Bulk Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V2,497-1 2068,-497-12068 Product Status: Obsolete

Win Source Part Number: 1283839-STEVAL-TLL006V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Camera Flash, I²C, and USB Interface
Package: Bulk
Standard Package: 1
Voltage - Output: 2.7V ~ 5.5V
Voltage - Input: 2.7V ~ 5.5V
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: STCF06
Outputs and Type: 1, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALTLL006V2,497-12068,-497-12068
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283839-STEVAL-TLL006V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-4,AF190,50 OHM / RoHS - TB-414-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers