STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-TCS003V1

Description
Win Source Part Number: 1284641-STEVAL-TCS00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Primary Attributes: 8/16/24-Bit 24-Port GPIO Expander over I²C Embedded: No Utilized IC / Part: STMPE2403 Secondary Attributes: 3 8-Bit PWM Output for LEDs, Keyboard Matrix Scan, Special Key Support ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8206 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284641-STEVAL-TCS00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Primary Attributes: 8/16/24-Bit 24-Port GPIO Expander over I²C Embedded: No Utilized IC / Part: STMPE2403 Secondary Attributes: 3 8-Bit PWM Output for LEDs, Keyboard Matrix Scan, Special Key Support ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8206 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284641-STEVAL-TCS003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284641-STEVAL-TCS003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284641-STEVAL-TCS003V1
Win Source Part Number: 1284641-STEVAL-TCS00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Primary Attributes: 8/16/24-Bit 24-Port GPIO Expander over I²C Embedded: No Utilized IC / Part: STMPE2403 Secondary Attributes: 3 8-Bit PWM Output for LEDs, Keyboard Matrix Scan, Special Key Support ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8206 Product Status: Obsolete

Win Source Part Number: 1284641-STEVAL-TCS003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: GPIO Expander
Supplied Contents: Board(s)
Primary Attributes: 8/16/24-Bit 24-Port GPIO Expander over I²C
Embedded: No
Utilized IC / Part: STMPE2403
Secondary Attributes: 3 8-Bit PWM Output for LEDs, Keyboard Matrix Scan, Special Key Support
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8206
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8206-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8206-ND
Evaluation and Demonstration Boards and Kits 497-8206-ND
STMPE2403 GPIO Expander Interface Evaluation Board

STMPE2403 GPIO Expander Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-TCS003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-TCS003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-TCS003V1
BOARD DEMO EXPANDER STMPE2403

BOARD DEMO EXPANDER STMPE2403

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284641-STEVAL-TCS003V1 497-8206-ND STEVAL-TCS003V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products