STMicroelectronics, Inc. Power, Motor & Robotics Development Tools STEVAL-SPIN3202

Description
Advanc 3-Ph BLDC Motor Driver MCU Board
Request a Quote Datasheet
Description
Advanc 3-Ph BLDC Motor Driver MCU Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 1646955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1646955
Power, Motor & Robotics Development Tools 1646955
Advanc 3-Ph BLDC Motor Driver MCU Board

Advanc 3-Ph BLDC Motor Driver MCU Board

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-17651-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17651-ND
Evaluation and Demonstration Boards and Kits 497-17651-ND
STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board

STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284564-STEVAL-SPIN3202 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284564-STEVAL-SPIN3202
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284564-STEVAL-SPIN3202
Win Source Part Number: 1284564-STEVAL-SPIN3 202 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0A ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-17651 Base Product Number: STEVAL

Win Source Part Number: 1284564-STEVAL-SPIN3202
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STSPIN32F0A
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-17651
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, 3-Phase Bldc Driver; Application Sub Type Stmicroelectronics - 44AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3-Phase Bldc Driver; Application Sub Type Stmicroelectronics
44AC2896
Eval Board, 3-Phase Bldc Driver; Application Sub Type Stmicroelectronics 44AC2896
EVAL BOARD, 3-PHASE BLDC DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Motor Control; Silicon Core Number:STD140N6F7, STD140N6F7; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, 3-PHASE BLDC DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Motor Control; Silicon Core Number:STD140N6F7, STD140N6F7; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-SPIN3202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-SPIN3202
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-SPIN3202
EVAL BOARD STSPIN32F0A/STD140N6 F

EVAL BOARD STSPIN32F0A/STD140N6F

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-SPIN3202
Power Management IC Development Tools STEVAL-SPIN3202
Power Management IC Development Tools STSPIN32F0A advanced 3-phase BLDC driver with embedded STM32 MCU single shunt evaluation board

Power Management IC Development Tools STSPIN32F0A advanced 3-phase BLDC driver with embedded STM32 MCU single shunt evaluation board

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1646955 497-17651-ND 1284564-STEVAL-SPIN3202 44AC2896 STEVAL-SPIN3202 STEVAL-SPIN3202
Product Name Power, Motor & Robotics Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Board, 3-Phase Bldc Driver; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,SBTC,AT790,NC,75/50 OHM - TB-147 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863997 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers