STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC012V1

Description
STM32F107 Connectivity Interface Evaluation Board
Request a Quote Datasheet
Description
STM32F107 Connectivity Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10757-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10757-ND
Evaluation and Demonstration Boards and Kits 497-10757-ND
STM32F107 Connectivity Interface Evaluation Board

STM32F107 Connectivity Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284458-STEVAL-PCC012V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284458-STEVAL-PCC012V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284458-STEVAL-PCC012V1
Win Source Part Number: 1284458-STEVAL-PCC01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Interface Package: Box Standard Package: 1 Function: Connectivity Supplied Contents: Board(s) Primary Attributes: Ethernet and 4 Digital/Analog Connectors Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F107 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALPCC012V1,497-1 0757 Product Status: Obsolete

Win Source Part Number: 1284458-STEVAL-PCC012V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM32
Type: Interface
Package: Box
Standard Package: 1
Function: Connectivity
Supplied Contents: Board(s)
Primary Attributes: Ethernet and 4 Digital/Analog Connectors
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F107
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALPCC012V1,497-10757
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC012V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC012V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC012V1
BOARD DEM CONN GATEWAY STM32F107

BOARD DEM CONN GATEWAY STM32F107

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10757-ND 1284458-STEVAL-PCC012V1 STEVAL-PCC012V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-BFCN-2975+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Clock & Timer Development Tools - 1845075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details