STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI210V1K

Description
ISM330DHCX - Accelerometer, Gyroscope Sensor Evaluation Board
Request a Quote Datasheet
Description
ISM330DHCX - Accelerometer, Gyroscope Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-STEVAL-MKI210V1K-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-STEVAL-MKI210V1K-ND
Expansion Boards, Daughter Cards 497-STEVAL-MKI210V1K-ND
ISM330DHCX - Accelerometer, Gyroscope Sensor Evaluation Board

ISM330DHCX - Accelerometer, Gyroscope Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283696-STEVAL-MKI210V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283696-STEVAL-MKI210V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283696-STEVAL-MKI210V1K
Win Source Part Number: 1283696-STEVAL-MKI21 0V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec Utilized IC / Part: ISM330DHCX Sensor Type: Accelerometer, Gyroscope Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKI210V1K Base Product Number: MKI210V1 Product Status: Obsolete

Win Source Part Number: 1283696-STEVAL-MKI210V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec
Utilized IC / Part: ISM330DHCX
Sensor Type: Accelerometer, Gyroscope
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKI210V1K
Base Product Number: MKI210V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI210V1K - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI210V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI210V1K
ISM330DHCX INEMO INERTIAL KIT

ISM330DHCX INEMO INERTIAL KIT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-MKI210V1K-ND 1283696-STEVAL-MKI210V1K STEVAL-MKI210V1K
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer, Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products