STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI194V1

Description
Win Source Part Number: 1283684-STEVAL-MKI19 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec Utilized IC / Part: LSM6DSR Sensor Type: Accelerometer, Gyroscope, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-19440 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283684-STEVAL-MKI19 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec Utilized IC / Part: LSM6DSR Sensor Type: Accelerometer, Gyroscope, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-19440 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283684-STEVAL-MKI194V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283684-STEVAL-MKI194V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283684-STEVAL-MKI194V1
Win Source Part Number: 1283684-STEVAL-MKI19 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec Utilized IC / Part: LSM6DSR Sensor Type: Accelerometer, Gyroscope, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-19440 Base Product Number: STEVAL

Win Source Part Number: 1283684-STEVAL-MKI194V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: iNEMO
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec
Utilized IC / Part: LSM6DSR
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-19440
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-19440-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-19440-ND
Expansion Boards, Daughter Cards 497-19440-ND
LSM6DSR iNEMO Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

LSM6DSR iNEMO Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI194V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI194V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI194V1
LSM6DSR ADAPTER BOARD FOR A STAN

LSM6DSR ADAPTER BOARD FOR A STAN

Supplier's Site
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
STEVAL-MKI194V1
Acceleration Sensor Development Tools STEVAL-MKI194V1
Acceleration Sensor Development Tools LSM6DSR adapter board for a standard DIL24 socket STEVAL-MKI194V1

Acceleration Sensor Development Tools LSM6DSR adapter board for a standard DIL24 socket STEVAL-MKI194V1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283684-STEVAL-MKI194V1 497-19440-ND STEVAL-MKI194V1 STEVAL-MKI194V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Acceleration Sensor Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2858296 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY3675-LCC6A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details