STMicroelectronics Connectors,Interconnects STEVAL-MKI193V1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Platform: Arduino, Raspberry Pi Function: Serial to Parallel Serial Utilized IC / Part: 88W8801 Suggested Programming Environment: Simplicity Studio Interconnect System: mikroBUS Click, Qwiic Contents: Alligator Clips Slide-on Extended Tip Test Probes Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Platform: Arduino, Raspberry Pi Function: Serial to Parallel Serial Utilized IC / Part: 88W8801 Suggested Programming Environment: Simplicity Studio Interconnect System: mikroBUS Click, Qwiic Contents: Alligator Clips Slide-on Extended Tip Test Probes Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Platform: Arduino, Raspberry Pi Function: Serial to Parallel Serial Utilized IC / Part: 88W8801 Suggested Programming Environment: Simplicity Studio Interconnect System: mikroBUS Click, Qwiic Contents: Alligator Clips Slide-on Extended Tip Test Probes Type: Header, Male Pins, Shrouded (4 Side)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Strip
Platform: Arduino, Raspberry Pi
Function: Serial to Parallel Serial
Utilized IC / Part: 88W8801
Suggested Programming Environment: Simplicity Studio
Interconnect System: mikroBUS Click, Qwiic
Contents: Alligator Clips Slide-on Extended Tip Test Probes
Type: Header, Male Pins, Shrouded (4 Side)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details