STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI159V1

Description
LSM9DS1 iNEMO Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM9DS1 iNEMO Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-15392-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15392-ND
Expansion Boards, Daughter Cards 497-15392-ND
LSM9DS1 iNEMO Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

LSM9DS1 iNEMO Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283689-STEVAL-MKI159V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283689-STEVAL-MKI159V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283689-STEVAL-MKI159V1
Win Source Part Number: 1283689-STEVAL-MKI15 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LSM9DS1 Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Voltage - Supply: 1.9V ~ 3.6V ECCN: 7A994 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15392 Base Product Number: STEVAL

Win Source Part Number: 1283689-STEVAL-MKI159V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: iNEMO
Package: Box
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: LSM9DS1
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
Voltage - Supply: 1.9V ~ 3.6V
ECCN: 7A994
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15392
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI159V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI159V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI159V1
EVAL ADAPTER BOARD LSM9DS1 DIL24

EVAL ADAPTER BOARD LSM9DS1 DIL24

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-MKI159V1
Multiple Function Sensor Development Tools STEVAL-MKI159V1
Multiple Function Sensor Development Tools LSM9DS1 adapter board for standard DIL24 socket

Multiple Function Sensor Development Tools LSM9DS1 adapter board for standard DIL24 socket

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15392-ND 1283689-STEVAL-MKI159V1 STEVAL-MKI159V1 STEVAL-MKI159V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools
Supported System Accelerometer, Gyroscope, Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DKFC2071A-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1816585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details