STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI103V1

Description
Win Source Part Number: 1283662-STEVAL-MKI10 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY410AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 479-10731,-497-10731 ,497-10731,479-10731 ,STEVALMKI103V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283662-STEVAL-MKI10 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY410AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 479-10731,-497-10731 ,497-10731,479-10731 ,STEVALMKI103V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283662-STEVAL-MKI103V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283662-STEVAL-MKI103V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283662-STEVAL-MKI103V1
Win Source Part Number: 1283662-STEVAL-MKI10 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY410AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 479-10731,-497-10731 ,497-10731,479-10731 ,STEVALMKI103V1 Product Status: Obsolete

Win Source Part Number: 1283662-STEVAL-MKI103V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 10mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±100°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPY410AL
Sensor Type: Gyroscope, 2 Axis
ECCN: 7A002B
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 479-10731,-497-10731,497-10731,479-10731,STEVALMKI103V1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10731-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10731-ND
Sensor Evaluation Boards 497-10731-ND
LPY410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPY410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI103V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI103V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI103V1
BOARD MEMS DEMO FOR GYROSCOPE

BOARD MEMS DEMO FOR GYROSCOPE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283662-STEVAL-MKI103V1 497-10731-ND STEVAL-MKI103V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651094 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB-LHA-23HLN+,DQ1225,50 OHM - TB-1061-23HLN+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBT-333047-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers