STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI088V1

Description
LIS33DE MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS33DE MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10522-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10522-ND
Sensor Evaluation Boards 497-10522-ND
LIS33DE MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

LIS33DE MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283683-STEVAL-MKI088V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283683-STEVAL-MKI088V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283683-STEVAL-MKI088V1
Win Source Part Number: 1283683-STEVAL-MKI08 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 18mg/digit, 72mg/digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: LIS33DE Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10522,497-10522 ,STEVALMKI088V1 Product Status: Obsolete

Win Source Part Number: 1283683-STEVAL-MKI088V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 18mg/digit, 72mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2.3g, 9.2g
Embedded: No
Utilized IC / Part: LIS33DE
Sensor Type: Accelerometer, 3 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10522,497-10522,STEVALMKI088V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI088V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI088V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI088V1
BOARD DEMO FOR LIS33DE

BOARD DEMO FOR LIS33DE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10522-ND 1283683-STEVAL-MKI088V1 STEVAL-MKI088V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CPROTO-062-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
View Details
4 suppliers
Development Tool Accessories - 2027602 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details