STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA186V1

Description
Win Source Part Number: 1284240-STEVAL-ISA18 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 500mA Voltage - Input: 4V ~ 38V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: A6985F5V Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16378,-1138-STEV AL-ISA186V1 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284240-STEVAL-ISA18 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 500mA Voltage - Input: 4V ~ 38V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: A6985F5V Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16378,-1138-STEV AL-ISA186V1 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284240-STEVAL-ISA186V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284240-STEVAL-ISA186V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284240-STEVAL-ISA186V1
Win Source Part Number: 1284240-STEVAL-ISA18 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 500mA Voltage - Input: 4V ~ 38V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Utilized IC / Part: A6985F5V Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16378,-1138-STEV AL-ISA186V1 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284240-STEVAL-ISA186V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 500mA
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Utilized IC / Part: A6985F5V
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16378,-1138-STEVAL-ISA186V1
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16378-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16378-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16378-ND
A6985F5V - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

A6985F5V - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA186V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA186V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA186V1
EVAL BOARD FOR A6985F5V

EVAL BOARD FOR A6985F5V

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA186V1
Power Management IC Development Tools STEVAL-ISA186V1
Power Management IC Development Tools 38 V, 0.5 A synchronous step-down switching regulator evaluation board based on A6985F5V

Power Management IC Development Tools 38 V, 0.5 A synchronous step-down switching regulator evaluation board based on A6985F5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284240-STEVAL-ISA186V1 497-16378-ND STEVAL-ISA186V1 STEVAL-ISA186V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TRS1.33-1T-75+,AT577,50 OHM - TB-575+ - Mini-Circuits
Specs
Category Developement Board
View Details