STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA178V1

Description
Win Source Part Number: 1284187-STEVAL-ISA17 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 200mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA178V 1,497-16537 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284187-STEVAL-ISA17 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 200mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA178V 1,497-16537 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284187-STEVAL-ISA178V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284187-STEVAL-ISA178V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284187-STEVAL-ISA178V1
Win Source Part Number: 1284187-STEVAL-ISA17 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 200mA Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer01 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA178V 1,497-16537 Base Product Number: STEVAL

Win Source Part Number: 1284187-STEVAL-ISA178V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 200mA
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Non-Isolated
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer01
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA178V1,497-16537
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16537-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16537-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16537-ND
VIPer01 VIPer™ plus AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

VIPer01 VIPer™ plus AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA178V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA178V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA178V1
EVAL BOARD FOR VIPER01

EVAL BOARD FOR VIPER01

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA178V1
Power Management IC Development Tools STEVAL-ISA178V1
Power Management IC Development Tools 5 V / 200 mA high voltage buck-converter based on VIPer01

Power Management IC Development Tools 5 V / 200 mA high voltage buck-converter based on VIPer01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284187-STEVAL-ISA178V1 497-16537-ND STEVAL-ISA178V1 STEVAL-ISA178V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-11+,50 OHM, 50-3000 MHz - TB-666-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4609 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers