STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA171V1

Description
VIPER35HD - AC/DC, Primary and Secondary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPER35HD - AC/DC, Primary and Secondary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-19148-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-19148-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-19148-ND
VIPER35HD - AC/DC, Primary and Secondary Side 1, Non-Isolated Outputs Evaluation Board

VIPER35HD - AC/DC, Primary and Secondary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284315-STEVAL-ISA171V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284315-STEVAL-ISA171V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284315-STEVAL-ISA171V1
Win Source Part Number: 1284315-STEVAL-ISA17 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 1.25A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side Frequency - Switching: 225kHz Supplied Contents: Board(s) Utilized IC / Part: VIPER35HD Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: STEVAL-ISA171V1,497- 19148 Base Product Number: STEVAL

Win Source Part Number: 1284315-STEVAL-ISA171V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Current - Output: 1.25A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side
Frequency - Switching: 225kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPER35HD
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: STEVAL-ISA171V1,497-19148
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA171V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA171V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA171V1
EVAL BOARD FOR VIPER35HD

EVAL BOARD FOR VIPER35HD

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA171V1
Power Management IC Development Tools STEVAL-ISA171V1
Power Management IC Development Tools 12 V - 15 W quasi resonant flyback converter based on the VIPER35HD

Power Management IC Development Tools 12 V - 15 W quasi resonant flyback converter based on the VIPER35HD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19148-ND 1284315-STEVAL-ISA171V1 STEVAL-ISA171V1 STEVAL-ISA171V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System AC/DC, Primary and Secondary Side
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1901441 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SCA,DZ943,75 OHM - TB-247 - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTG70013A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details