STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA104V1

Description
Win Source Part Number: 1284285-STEVAL-ISA10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.22V Current - Output: 3A Voltage - Input: 5.5V ~ 48V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S14 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-13364,STEVALISA1 04V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284285-STEVAL-ISA10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.22V Current - Output: 3A Voltage - Input: 5.5V ~ 48V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S14 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-13364,STEVALISA1 04V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284285-STEVAL-ISA104V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284285-STEVAL-ISA104V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284285-STEVAL-ISA104V1
Win Source Part Number: 1284285-STEVAL-ISA10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.22V Current - Output: 3A Voltage - Input: 5.5V ~ 48V Main Purpose: DC/DC, Step Down Frequency - Switching: 850kHz Supplied Contents: Board(s) Utilized IC / Part: ST1S14 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-13364,STEVALISA1 04V1 Product Status: Obsolete

Win Source Part Number: 1284285-STEVAL-ISA104V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.22V
Current - Output: 3A
Voltage - Input: 5.5V ~ 48V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 850kHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S14
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-13364,STEVALISA104V1
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13364-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13364-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13364-ND
ST1S14 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ST1S14 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA104V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA104V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA104V1
BOARD EVALUATION ST1S14

BOARD EVALUATION ST1S14

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA104V1
Power Management IC Development Tools STEVAL-ISA104V1
Power Management IC Development Tools 3A SD switching reg ST1S14 Eval Board

Power Management IC Development Tools 3A SD switching reg ST1S14 Eval Board

Buy Now Datasheet
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics - 48W6839 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
48W6839
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics 48W6839
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST1S14; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST1S14; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284285-STEVAL-ISA104V1 497-13364-ND STEVAL-ISA104V1 STEVAL-ISA104V1 48W6839
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864003 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
TB,BPJC-252R+,JC0603C-1,50OHM - TB-1023+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BLOCKCHAIN 10 CARDS - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details